NSI Industries LLC Specialty Rocker Switch 77130RQ

Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 125/250 VAC 771 MODEL
Datasheet
Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 125/250 VAC 771 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 77130RQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Rocker Switch
77130RQ
Specialty Rocker Switch 77130RQ
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 125/250 VAC 771 MODEL
  • PHENOLIC BASE, NYLON ROCKER MATERIAL
  • BLACK BASE, BLACK BEZEL COLOR
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • POWER RATING 3/4 HP AT 125/250 VAC
  • 771 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Rocker Switches
Product Number 77130RQ
Product Name Specialty Rocker Switch
Switch Function Maintained; Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1385V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 9131857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details