NSI Industries LLC Specialty Rocker Switch 77020RQ

Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 250 VAC LAMP VOLTAGE 125 V LAMP TYPE NEON 770 MODEL
Datasheet
Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 250 VAC LAMP VOLTAGE 125 V LAMP TYPE NEON 770 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 77020RQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Rocker Switch
77020RQ
Specialty Rocker Switch 77020RQ
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 3/4 HP AT 250 VAC LAMP VOLTAGE 125 V LAMP TYPE NEON 770 MODEL
  • PHENOLIC BASE, NYLON ROCKER MATERIAL
  • BLACK BASE, BLACK BEZEL COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • POWER RATING 3/4 HP AT 250 VAC
  • LAMP VOLTAGE 125 V
  • LAMP TYPE NEON
  • 770 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Rocker Switches
Product Number 77020RQ
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1043-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
A8A Rocker Switch - A8A-207-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details