NSI Industries LLC Specialty Rocker Switch 77010RQ

Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC 770 MODEL
Datasheet
Description
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC 770 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 77010RQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Rocker Switch
77010RQ
Specialty Rocker Switch 77010RQ
PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC 770 MODEL
  • PHENOLIC BASE, NYLON ROCKER MATERIAL
  • BLACK BASE, BLACK BEZEL COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • POWER RATING 1-1/2 HP AT 125, 2 HP AT 250 VAC
  • 770 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Rocker Switches
Product Number 77010RQ
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 7346937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw
View Details