NSI Industries LLC Specialty Pushbutton Switch 76100PW

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE 761 MODEL
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE 761 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 76100PW - NSI Industries LLC
Huntersville, NC, USA
Specialty Pushbutton Switch
76100PW
Specialty Pushbutton Switch 76100PW
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE 761 MODEL
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • WIRE LEAD TERMINAL TYPE
  • NICKEL BUTTON TYPE
  • 761 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pushbutton Switches
Product Number 76100PW
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329389-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1758200 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Quick connect
View Details