NSI Industries LLC Specialty Pushbutton Switch 76080PS

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 76080PS - NSI Industries LLC
Huntersville, NC, USA
Specialty Pushbutton Switch
76080PS
Specialty Pushbutton Switch 76080PS
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 0.562 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL BUTTON TYPE
  • 760 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pushbutton Switches
Product Number 76080PS
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Max Current Rating 0.1000 amps
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TAM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details