NSI Industries LLC Specialty Pushbutton Switch 76050PS

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.542 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC/VDC, 3 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.542 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC/VDC, 3 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 76050PS - NSI Industries LLC
Huntersville, NC, USA
Specialty Pushbutton Switch
76050PS
Specialty Pushbutton Switch 76050PS
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC/VDC VOLTAGE RATING 0.542 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC/VDC, 3 AMPERE AT 250 VAC/VDC CURRENT RATING SCREW TERMINAL TYPE BRASS/NICKEL BUTTON TYPE 760 MODEL
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC/VDC VOLTAGE RATING
  • 0.542 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC/VDC, 3 AMPERE AT 250 VAC/VDC CURRENT RATING
  • SCREW TERMINAL TYPE
  • BRASS/NICKEL BUTTON TYPE
  • 760 MODEL
Datasheet
Pushbutton - 103240925 - Radwell International
Willingboro, NJ, United States
Pushbutton
103240925
Pushbutton 103240925
PUSHBUTTON, MAINTAINED, ON/OFF, SPST, 6A, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, MAINTAINED, ON/OFF, SPST, 6A, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 76050PS 103240925
Product Name Specialty Pushbutton Switch Pushbutton
Switch Function Maintained Contact Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JRM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758198 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 938833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details