NSI Industries LLC Specialty Pushbutton Switch 76020PS

Description
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3/4 AMPERE AT 125 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE NYLON BUTTON TYPE 760 MODEL
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3/4 AMPERE AT 125 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE NYLON BUTTON TYPE 760 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 76020PS - NSI Industries LLC
Huntersville, NC, USA
Specialty Pushbutton Switch
76020PS
Specialty Pushbutton Switch 76020PS
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3/4 AMPERE AT 125 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE NYLON BUTTON TYPE 760 MODEL
  • SPST, NO CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 3/4 AMPERE AT 125 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • NYLON BUTTON TYPE
  • 760 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pushbutton Switches
Product Number 76020PS
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AV-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details