NSI Industries LLC Mechanical Cable Lug 6TC-1

Description
COPPER MATERIAL 0.995 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.203 INCH STUD SIZE 0.345 INCH W X 0.61 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet
Description
COPPER MATERIAL 0.995 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.203 INCH STUD SIZE 0.345 INCH W X 0.61 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 6TC-1 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
6TC-1
Mechanical Cable Lug 6TC-1
COPPER MATERIAL 0.995 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.203 INCH STUD SIZE 0.345 INCH W X 0.61 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
  • COPPER MATERIAL
  • 0.995 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.203 INCH STUD SIZE
  • 0.345 INCH W X 0.61 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 6TC-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers