NSI Industries LLC Mechanical Cable Lug 600TP

Description
3.125 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 6 PER CARTON 600TP MODEL
Datasheet
Description
3.125 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 6 PER CARTON 600TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 600TP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
600TP
Mechanical Cable Lug 600TP
3.125 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 6 PER CARTON 600TP MODEL
  • 3.125 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.531 INCH STUD SIZE
  • 1.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 6 PER CARTON
  • 600TP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 600TP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details