NSI Industries LLC Mechanical Cable Lug 600T-4

Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, UL 486A/B APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2.34 INCH LENGTH X 2.5 INCH WIDTH X 0.75 INCH THICK PAD SIZE 3/8 INCH HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.41 INCH HEIGHT 3 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 T2 MODEL
Datasheet
Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, UL 486A/B APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2.34 INCH LENGTH X 2.5 INCH WIDTH X 0.75 INCH THICK PAD SIZE 3/8 INCH HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.41 INCH HEIGHT 3 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 T2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 600T-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
600T-4
Mechanical Cable Lug 600T-4
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, UL 486A/B APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2.34 INCH LENGTH X 2.5 INCH WIDTH X 0.75 INCH THICK PAD SIZE 3/8 INCH HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.41 INCH HEIGHT 3 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 2 T2 MODEL
  • SET SCREW TYPE
  • ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL
  • 4.91 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, UL 486A/B APPROVAL
  • 4 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2.34 INCH LENGTH X 2.5 INCH WIDTH X 0.75 INCH THICK PAD SIZE
  • 3/8 INCH HEX SCREW TYPE
  • VOLTAGE RATING 600 VOLT
  • TORQUE 550 INCH-POUND
  • MOUNTING HOLE DIAMETER 0.41 INCH
  • HEIGHT 3 INCH
  • TEMPERATURE RATING 90 DEG F
  • PACKAGING QUANTITY 2
  • T2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 600T-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1533-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details