NSI Industries LLC Mechanical Cable Lug 4-600LL4

Description
SET SCREW TYPE ALUMINUM MATERIAL 5.5 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 5 INCH W X 0.38 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 5.5 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 5 INCH W X 0.38 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 4-600LL4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
4-600LL4
Mechanical Cable Lug 4-600LL4
SET SCREW TYPE ALUMINUM MATERIAL 5.5 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 5 INCH W X 0.38 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 5.5 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.25 INCH L X 5 INCH W X 0.38 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • LL4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 4-600LL4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data