NSI Industries LLC Mechanical Cable Lug 4-350L6

Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 0.563 INCH STUD SIZE 3.87 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 0.563 INCH STUD SIZE 3.87 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 4-350L6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
4-350L6
Mechanical Cable Lug 4-350L6
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 0.563 INCH STUD SIZE 3.87 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
  • SET SCREW TYPE
  • ALUMINUM ALLOY MATERIAL
  • 4.31 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 4 CONDUCTOR(S)
  • 0.563 INCH STUD SIZE
  • 3.87 INCH W PAD SIZE
  • 6 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 4-350L6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details