NSI Industries LLC Mechanical Cable Lug 4-350L4

Description
SET SCREW TYPE ALUMINUM MATERIAL 4.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 3.92 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L4 MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 4.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 3.92 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 4-350L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
4-350L4
Mechanical Cable Lug 4-350L4
SET SCREW TYPE ALUMINUM MATERIAL 4.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.25 INCH L X 3.92 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L4 MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 4.25 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.25 INCH L X 3.92 INCH W X 0.25 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • L4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 4-350L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details