NSI Industries LLC Mechanical Cable Lug 350T

Description
SET SCREW TYPE ALUMINUM MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.25 INCH L X 0.99 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.25 INCH L X 0.99 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 350T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
350T
Mechanical Cable Lug 350T
SET SCREW TYPE ALUMINUM MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.25 INCH L X 0.99 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 2.25 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.406 INCH STUD SIZE
  • 1.25 INCH L X 0.99 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 350T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details