NSI Industries LLC Mechanical Cable Lug 350T-2

Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 3.56 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.33 INCH, 0.43 INCH STUD SIZE 1.56 INCH L X 1.06 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T2 MODEL
Datasheet
Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 3.56 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.33 INCH, 0.43 INCH STUD SIZE 1.56 INCH L X 1.06 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 350T-2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
350T-2
Mechanical Cable Lug 350T-2
STACKED SET SCREW TYPE ALUMINUM MATERIAL 3.56 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.33 INCH, 0.43 INCH STUD SIZE 1.56 INCH L X 1.06 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T2 MODEL
  • STACKED SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 3.56 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 0.33 INCH, 0.43 INCH STUD SIZE
  • 1.56 INCH L X 1.06 INCH W X 0.25 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 350T-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data