NSI Industries LLC Mechanical Cable Lug 350L2

Description
ALUMINUM MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.09 INCH L X 0.99 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
Datasheet
Description
ALUMINUM MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.09 INCH L X 0.99 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 350L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
350L2
Mechanical Cable Lug 350L2
ALUMINUM MATERIAL 4.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.09 INCH L X 0.99 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C L MODEL
  • ALUMINUM MATERIAL
  • 4.31 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.09 INCH L X 0.99 INCH W X 0.31 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 350L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details