NSI Industries LLC Photoelectric 3000

Description
TORK 120V 2000W SPST FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
TORK 120V 2000W SPST FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4888491 - Radwell International
Willingboro, NJ, United States
Photoelectric
4888491
Photoelectric 4888491
TORK 120V 2000W SPST FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

TORK 120V 2000W SPST FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4888491
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Confocal sensor for series applications - confocalDT IFS2404-1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEN-4B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details