NSI Industries LLC Mechanical Cable Lug 3-800LL4

Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH (3) 300 MCM MIN. CONDUCTOR SIZE (3) 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/4 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-800LL4 MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH (3) 300 MCM MIN. CONDUCTOR SIZE (3) 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/4 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-800LL4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 3-800LL4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
3-800LL4
Mechanical Cable Lug 3-800LL4
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH (3) 300 MCM MIN. CONDUCTOR SIZE (3) 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/4 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-800LL4 MODEL
  • ALUMINUM MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • (3) 300 MCM MIN. CONDUCTOR SIZE
  • (3) 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4-1/4 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • 3-800LL4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 3-800LL4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers