NSI Industries LLC Mechanical Cable Lug 3-350T2

Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.375 INCH STUD SIZE 2.84 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.375 INCH STUD SIZE 2.84 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 3-350T2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
3-350T2
Mechanical Cable Lug 3-350T2
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.375 INCH STUD SIZE 2.84 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM ALLOY MATERIAL
  • 2.25 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 0.375 INCH STUD SIZE
  • 2.84 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 3-350T2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals - 1251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details