NSI Industries LLC Mechanical Cable Lug 3-350LL4

Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 5.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.563 INCH STUD SIZE 2.94 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 5.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.563 INCH STUD SIZE 2.94 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 3-350LL4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
3-350LL4
Mechanical Cable Lug 3-350LL4
SET SCREW TYPE ALUMINUM ALLOY MATERIAL 5.31 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 0.563 INCH STUD SIZE 2.94 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL MODEL
  • SET SCREW TYPE
  • ALUMINUM ALLOY MATERIAL
  • 5.31 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 0.563 INCH STUD SIZE
  • 2.94 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • LL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 3-350LL4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details