NSI Industries LLC Mechanical Cable Lug 3-1000LL4

Description
SET SCREW TYPE ALUMINUM MATERIAL 6.19 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 4.69 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 6.19 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 4.69 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 3-1000LL4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
3-1000LL4
Mechanical Cable Lug 3-1000LL4
SET SCREW TYPE ALUMINUM MATERIAL 6.19 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.44 INCH L X 4.69 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C LL4 MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 6.19 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.44 INCH L X 4.69 INCH W X 0.44 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • LL4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 3-1000LL4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1788615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details