NSI Industries LLC Mechanical Cable Lug 3-1000L2/L4

Description
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH (3) 500 MCM MIN. CONDUCTOR SIZE (3) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/2 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-1000L2/L4 MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH (3) 500 MCM MIN. CONDUCTOR SIZE (3) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/2 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-1000L2/L4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 3-1000L2/L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
3-1000L2/L4
Mechanical Cable Lug 3-1000L2/L4
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH (3) 500 MCM MIN. CONDUCTOR SIZE (3) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/2 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 3-1000L2/L4 MODEL
  • ALUMINUM MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • (3) 500 MCM MIN. CONDUCTOR SIZE
  • (3) 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4-1/2 INCH W PAD SIZE
  • 6 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • 3-1000L2/L4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 3-1000L2/L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details