NSI Industries LLC Photoelectric 2001

Description
120V 2000W SPST CONDUIT MOUNTING WITH SWIVEL. FREE 2 YEAR RADWELL WARRANTY
Description
120V 2000W SPST CONDUIT MOUNTING WITH SWIVEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 7733626 - Radwell International
Willingboro, NJ, United States
Photoelectric
7733626
Photoelectric 7733626
120V 2000W SPST CONDUIT MOUNTING WITH SWIVEL. FREE 2 YEAR RADWELL WARRANTY

120V 2000W SPST CONDUIT MOUNTING WITH SWIVEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 7733626
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162876 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Length 3.72 inch (94.5 mm)
View Details
Proximity Sensors - 2093488 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details