NSI Industries LLC Mechanical Cable Lug 2-2/0T

Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.85 INCH LENGTH X 1.25 INCH WIDTH X 0.19 INCH THICK PAD SIZE 3/16 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 120 INCH-POUND MOUNTING HOLE DIAMETER 0.265 INCH HEIGHT 0.79 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 50 T MODEL
Datasheet
Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.85 INCH LENGTH X 1.25 INCH WIDTH X 0.19 INCH THICK PAD SIZE 3/16 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 120 INCH-POUND MOUNTING HOLE DIAMETER 0.265 INCH HEIGHT 0.79 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 50 T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 2-2/0T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
2-2/0T
Mechanical Cable Lug 2-2/0T
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.85 INCH LENGTH X 1.25 INCH WIDTH X 0.19 INCH THICK PAD SIZE 3/16 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 120 INCH-POUND MOUNTING HOLE DIAMETER 0.265 INCH HEIGHT 0.79 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 50 T MODEL
  • SET SCREW TYPE
  • ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL
  • 1.47 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 486A/B APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 0.85 INCH LENGTH X 1.25 INCH WIDTH X 0.19 INCH THICK PAD SIZE
  • 3/16 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE
  • VOLTAGE RATING 600 VOLT
  • TORQUE 120 INCH-POUND
  • MOUNTING HOLE DIAMETER 0.265 INCH
  • HEIGHT 0.79 INCH
  • TEMPERATURE RATING 90 DEG F
  • PACKAGING QUANTITY 50
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 2-2/0T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details