NSI Industries LLC Mechanical Cable Lug 2-1000T

Description
ALUMINUM MATERIAL 3-3/8 INCH OVERALL LENGTH (2) 500 MCM MIN. CONDUCTOR SIZE (2) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 3-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 2-1000T MODEL
Datasheet
Description
ALUMINUM MATERIAL 3-3/8 INCH OVERALL LENGTH (2) 500 MCM MIN. CONDUCTOR SIZE (2) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 3-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 2-1000T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 2-1000T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
2-1000T
Mechanical Cable Lug 2-1000T
ALUMINUM MATERIAL 3-3/8 INCH OVERALL LENGTH (2) 500 MCM MIN. CONDUCTOR SIZE (2) 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 3-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON 2-1000T MODEL
  • ALUMINUM MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • (2) 500 MCM MIN. CONDUCTOR SIZE
  • (2) 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 21/32 INCH STUD SIZE
  • 3-3/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • 2-1000T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 2-1000T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details