NSI Industries LLC Mechanical Cable Lug 2/0TP

Description
ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.84 INCH L X 0.88 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.84 INCH L X 0.88 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 2/0TP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
2/0TP
Mechanical Cable Lug 2/0TP
ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.28 INCH STUD SIZE 0.84 INCH L X 0.88 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TP MODEL
  • ALUMINUM MATERIAL
  • 1.47 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.28 INCH STUD SIZE
  • 0.84 INCH L X 0.88 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 2/0TP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data