NSI Industries LLC Mechanical Cable Lug 1500LL2

Description
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH 800 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1500LL2 MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH 800 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1500LL2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 1500LL2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
1500LL2
Mechanical Cable Lug 1500LL2
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH 800 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1500LL2 MODEL
  • ALUMINUM MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 800 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 4 PER CARTON
  • 1500LL2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 1500LL2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details