NSI Industries LLC Neutral/Ground Bar 1042M

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 1.5 INCH W X 1.375 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 1.5 INCH W X 1.375 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1042M - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1042M
Neutral/Ground Bar 1042M
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 1.5 INCH W X 1.375 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 7.513 INCH
  • LENGTH IN INCH 7.513
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 42
  • SIZE 1.5 INCH W X 1.375 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1042M
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 613412 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 144 inch (3658 mm)
View Details
Loadcenter Ground Bar Kit - D167-4 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.75 inch (69.85 mm)
View Details
2 suppliers
Neutral/Ground Bar - 1030 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.26 inch (134 mm)
View Details