NSI Industries LLC Mechanical Cable Lug 1000T

Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.75 INCH L X 1.69 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.75 INCH L X 1.69 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 1000T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
1000T
Mechanical Cable Lug 1000T
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.75 INCH L X 1.69 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 3.25 INCH OVERALL LENGTH
  • 350 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.531 INCH STUD SIZE
  • 1.75 INCH L X 1.69 INCH W X 0.44 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 1000T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details