NSI Industries LLC Mechanical Cable Lug 0TC

Description
COPPER MATERIAL 1.277 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.548 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet
Description
COPPER MATERIAL 1.277 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.548 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 0TC - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
0TC
Mechanical Cable Lug 0TC
COPPER MATERIAL 1.277 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.548 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
  • COPPER MATERIAL
  • 1.277 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.265 INCH STUD SIZE
  • 0.548 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 0TC
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers