NSF Controls Ltd. Switch, 8Pole, 3 Pos; No. Of Switch Positions Nsf (Controls) MXD2/8X3.U

Description
SWITCH, 8POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:8 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Description
SWITCH, 8POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:8 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 8Pole, 3 Pos; No. Of Switch Positions Nsf (Controls) - 24M5049 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 8Pole, 3 Pos; No. Of Switch Positions Nsf (Controls)
24M5049
Switch, 8Pole, 3 Pos; No. Of Switch Positions Nsf (Controls) 24M5049
SWITCH, 8POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:8 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 8POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:8 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M5049
Product Name Switch, 8Pole, 3 Pos; No. Of Switch Positions Nsf (Controls)
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details