NSF Controls Ltd. Switch, 6Pole, 4 Pos; No. Of Switch Positions Nsf (Controls) MXD2/6X4.U

Description
SWITCH, 6POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 6POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6Pole, 4 Pos; No. Of Switch Positions Nsf (Controls) - 24M5048 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6Pole, 4 Pos; No. Of Switch Positions Nsf (Controls)
24M5048
Switch, 6Pole, 4 Pos; No. Of Switch Positions Nsf (Controls) 24M5048
SWITCH, 6POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 6POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M5048
Product Name Switch, 6Pole, 4 Pos; No. Of Switch Positions Nsf (Controls)
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HHS125 - Main switches - HHSNH125-BL-RT -  - Schmersal Inc.
Specs
Mechanical Life 25000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details