NSF Controls Ltd. Switch, 2Pole, 6 Pos; No. Of Switch Positions Nsf (Controls) MXD1/2X6.U

Description
SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, 6 Pos; No. Of Switch Positions Nsf (Controls) - 13M5980 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, 6 Pos; No. Of Switch Positions Nsf (Controls)
13M5980
Switch, 2Pole, 6 Pos; No. Of Switch Positions Nsf (Controls) 13M5980
SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 2POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:MX Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 13M5980
Product Name Switch, 2Pole, 6 Pos; No. Of Switch Positions Nsf (Controls)
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4011-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details