NSF Controls Ltd. Rotary Switch, 6, 30°, 6A, 250V; No. Of Switch Positions Nsf (Controls) MSD1206N MU454493MSD1

Description
ROTARY SWITCH, 6, 30°, 6A, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:MSD Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 6, 30°, 6A, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:MSD Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 6, 30°, 6A, 250V; No. Of Switch Positions Nsf (Controls) - 14M4166 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 6, 30°, 6A, 250V; No. Of Switch Positions Nsf (Controls)
14M4166
Rotary Switch, 6, 30°, 6A, 250V; No. Of Switch Positions Nsf (Controls) 14M4166
ROTARY SWITCH, 6, 30°, 6A, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:MSD Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 6, 30°, 6A, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:MSD Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 14M4166
Product Name Rotary Switch, 6, 30°, 6A, 250V; No. Of Switch Positions Nsf (Controls)
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS40/O.VA-PL.-3034-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Specs
Actuator Type Keylock
View Details