NSF Controls Ltd. Switch, 2Pole, 7 Pos; No. Of Switch Positions Nsf (Controls) 459103JMK1

Description
SWITCH, 2POLE, 7 POS; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:JMK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, 7 POS; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:JMK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, 7 Pos; No. Of Switch Positions Nsf (Controls) - 25M4019 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, 7 Pos; No. Of Switch Positions Nsf (Controls)
25M4019
Switch, 2Pole, 7 Pos; No. Of Switch Positions Nsf (Controls) 25M4019
SWITCH, 2POLE, 7 POS; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:JMK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 2POLE, 7 POS; No. of Switch Positions:7 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:JMK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 25M4019
Product Name Switch, 2Pole, 7 Pos; No. Of Switch Positions Nsf (Controls)
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
H program - HWS - HWT Selector switch - HWTS32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector Switches - 450-35-525-240-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details