NSF Controls Ltd. Switch, 2Pole, 12 Pos, 0.5A, 250V; No. Of Switch Positions Nsf (Controls) 459102JMK2

Description
SWITCH, 2POLE, 12 POS, 0.5A, 250V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, 12 POS, 0.5A, 250V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, 12 Pos, 0.5A, 250V; No. Of Switch Positions Nsf (Controls) - 25M4018 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, 12 Pos, 0.5A, 250V; No. Of Switch Positions Nsf (Controls)
25M4018
Switch, 2Pole, 12 Pos, 0.5A, 250V; No. Of Switch Positions Nsf (Controls) 25M4018
SWITCH, 2POLE, 12 POS, 0.5A, 250V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SWITCH, 2POLE, 12 POS, 0.5A, 250V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 25M4018
Product Name Switch, 2Pole, 12 Pos, 0.5A, 250V; No. Of Switch Positions Nsf (Controls)
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details