NPS Corporation Universal Sorbent Pad, Sustayn by Spilfyter USR-90

Description
Tech Specs PackagingBag - 19/Pallet Width32in | 81cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5lb | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag
Description
Tech Specs PackagingBag - 19/Pallet Width32in | 81cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5lb | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pad, Sustayn by Spilfyter - USR-90 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pad, Sustayn by Spilfyter
USR-90
Universal Sorbent Pad, Sustayn by Spilfyter USR-90
Tech Specs PackagingBag - 19/Pallet Width32in | 81cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5lb | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag

Tech Specs
PackagingBag - 19/Pallet
Width32in | 81cm
Length150ft | 45m
ThicknessHeavy-Weight | Heavy-Weight
Weight25.5lb | 11kg
Usage
SOURCE REDUCTION:
Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly!
All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly.
Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste!
FEATURES & BENEFITS:
Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials!
Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean!
Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance!
Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance!
Components
100% Recycled Material; 100% Recycled Poly Bag

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number USR-90
Product Name Universal Sorbent Pad, Sustayn by Spilfyter
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Lite-Dri® Loose Absorbent - PLP201 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 8725704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
Sludge Set Drying Agent for Water-Based Sludges & Slurries -  - Fortrans Inc.
Specs
Type Absorbent
Absorbate Water / Moisture
Application Dewatering; Sludges & Slurries
View Details