NPS Corporation Pre-Moistened Degreaser Wipe; Canister SW-20.070

Description
Tech Specs PackagingCase - 72/pallet (12 per layer/6 layers high) Width10in | 25.4cm Length12in | 30.48cm Thickness| Weight13lbs | 6kg Usage Citrus degreaser dissolves grime. Works on the toughest grime, grease, tar & printers ink. Acts as a rust inhibitor. Lanolin base. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 72/pallet (12 per layer/6 layers high) Width10in | 25.4cm Length12in | 30.48cm Thickness| Weight13lbs | 6kg Usage Citrus degreaser dissolves grime. Works on the toughest grime, grease, tar & printers ink. Acts as a rust inhibitor. Lanolin base. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Pre-Moistened Degreaser Wipe; Canister - SW-20.070 - NPS Corporation
Green Bay, WI, USA
Pre-Moistened Degreaser Wipe; Canister
SW-20.070
Pre-Moistened Degreaser Wipe; Canister SW-20.070
Tech Specs PackagingCase - 72/pallet (12 per layer/6 layers high) Width10in | 25.4cm Length12in | 30.48cm Thickness| Weight13lbs | 6kg Usage Citrus degreaser dissolves grime. Works on the toughest grime, grease, tar & printers ink. Acts as a rust inhibitor. Lanolin base. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 72/pallet (12 per layer/6 layers high)
Width10in | 25.4cm
Length12in | 30.48cm
Thickness|
Weight13lbs | 6kg
Usage
Citrus degreaser dissolves grime.
Works on the toughest grime, grease, tar & printers ink.
Acts as a rust inhibitor.
Lanolin base.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number SW-20.070
Product Name Pre-Moistened Degreaser Wipe; Canister
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth Gray W4 - 520681 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Wipes - 7215381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Hand wipes; Pre-saturated with Solvent or Cleaner
Length 9.84 inch (250 mm)
Width / OD 11.81 inch (300 mm)
View Details