NPS Corporation Universal Sorbent Roll, Premium G-96

Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length300ft | 91.44m ThicknessSingle-Weig ht | Weight32lbs | 15kg Usage Now Dimple Bonded for added strength. Now with a more quilted appearance. Utilizes meltblown coverstock on one-side; resulting in lower linting. Premium sorbent for extended-use/high durability. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Sprocket bonded every 4" for strength. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Aids in compliance to OSHA Standard 29 CFR 1910.
Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length300ft | 91.44m ThicknessSingle-Weig ht | Weight32lbs | 15kg Usage Now Dimple Bonded for added strength. Now with a more quilted appearance. Utilizes meltblown coverstock on one-side; resulting in lower linting. Premium sorbent for extended-use/high durability. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Sprocket bonded every 4" for strength. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Aids in compliance to OSHA Standard 29 CFR 1910.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, Premium - G-96 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, Premium
G-96
Universal Sorbent Roll, Premium G-96
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length300ft | 91.44m ThicknessSingle-Weig ht | Weight32lbs | 15kg Usage Now Dimple Bonded for added strength. Now with a more quilted appearance. Utilizes meltblown coverstock on one-side; resulting in lower linting. Premium sorbent for extended-use/high durability. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Sprocket bonded every 4" for strength. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Use in assembly and production areas for worker safety. Aids in compliance to OSHA Standard 29 CFR 1910.

Tech Specs
PackagingBag - 16/pallet
Width16in | 40.64cm
Length300ft | 91.44m
ThicknessSingle-Weight |
Weight32lbs | 15kg
Usage
Now Dimple Bonded for added strength.
Now with a more quilted appearance.
Utilizes meltblown coverstock on one-side; resulting in lower linting.
Premium sorbent for extended-use/high durability.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for multiple use applications.
Sprocket bonded every 4" for strength.
Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Use in assembly and production areas for worker safety.
Aids in compliance to OSHA Standard 29 CFR 1910.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-96
Product Name Universal Sorbent Roll, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 2543881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Flood Defence
Application Spills
View Details
PIG® Dri Loose Absorbent - PLP213-50 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Sludge Set Drying Agent for Water-Based Sludges & Slurries -  - Fortrans Inc.
Specs
Type Absorbent
Absorbate Water / Moisture
Application Dewatering; Sludges & Slurries
View Details