NPS Corporation Universal Sorbent Sock, Sustayn by Spilfyter G-34

Description
Tech Specs PackagingCase - 12/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight31lbs | 14kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs and retains oil, water, solvents, coolants, etc. Available in two lengths for a customized fit. Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box
Description
Tech Specs PackagingCase - 12/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight31lbs | 14kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs and retains oil, water, solvents, coolants, etc. Available in two lengths for a customized fit. Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Sock, Sustayn by Spilfyter - G-34 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Sock, Sustayn by Spilfyter
G-34
Universal Sorbent Sock, Sustayn by Spilfyter G-34
Tech Specs PackagingCase - 12/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight31lbs | 14kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs and retains oil, water, solvents, coolants, etc. Available in two lengths for a customized fit. Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Tech Specs
PackagingCase - 12/pallet
Width3in | 7.62cm
Length4ft | 1.2192m
Thickness|
Weight31lbs | 14kg
Usage
Standard use applications.
Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance!
Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials!
Absorbs and retains oil, water, solvents, coolants, etc.
Available in two lengths for a customized fit.
Encased in polyester which allows for stretching around equipment.
Surround spills to prevent spreading.
Wrap around leaky drums, tanks and sinks.
Wrap around machine bases for leak protection.
Useful as a barricade.
Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.
Components
100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-34
Product Name Universal Sorbent Sock, Sustayn by Spilfyter
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Skimmer Oil-Only Absorbent Sock - SKM203 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
Spill Absorbents - 1927702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
Specs
Type Absorbent; Desiccant
Absorbate Water / Moisture
Application Electronics; Moisture Control
View Details