NPS Corporation Airlaid Roll Wipe 61400

Description
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width8in | 20.32cm Length400ft | 121.92m Thickness1-ply | 1-ply Weight22lbs | 10kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width8in | 20.32cm Length400ft | 121.92m Thickness1-ply | 1-ply Weight22lbs | 10kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Airlaid Roll Wipe - 61400 - NPS Corporation
Green Bay, WI, USA
Airlaid Roll Wipe
61400
Airlaid Roll Wipe 61400
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width8in | 20.32cm Length400ft | 121.92m Thickness1-ply | 1-ply Weight22lbs | 10kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 54 cs/pallet (9 cs per layer/6 layers)
Width8in | 20.32cm
Length400ft | 121.92m
Thickness1-ply | 1-ply
Weight22lbs | 10kg
Usage
Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 61400
Product Name Airlaid Roll Wipe
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Advanced PeakServe Continuous Hand Towel - 105065 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 8.9 inch (226 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 1810302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-bacterial wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning
View Details