NPS Corporation Airlaid 1/4 Fold Wipe 61000

Description
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight13lbs | 6kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight13lbs | 6kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Airlaid 1/4 Fold Wipe - 61000 - NPS Corporation
Green Bay, WI, USA
Airlaid 1/4 Fold Wipe
61000
Airlaid 1/4 Fold Wipe 61000
Tech Specs PackagingCase - 54 cs/pallet (9 cs per layer/6 layers) Width13in | 33.02cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight13lbs | 6kg Usage Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 54 cs/pallet (9 cs per layer/6 layers)
Width13in | 33.02cm
Length12.5in | 31.75cm
Thickness1-ply | 1-ply
Weight13lbs | 6kg
Usage
Highly absorbent; tough on oil, grease and inks. Thick & soft; embossed for cloth-like feel. Economical: can be re-used.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 61000
Product Name Airlaid 1/4 Fold Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

WorkWipes® Reclaimed Colored T-Shirt in Bag - WIP551 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
Tork Heavy-Duty Paper Wiper, 1/4 Fold - 192136 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Wipes - 1369627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Length 5984 inch (152000 mm)
Width / OD 12.6 inch (320 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details