NPS Corporation Foodservice Wipe (Rayon) 57200

Description
Tech Specs PackagingPlain Case - 120/Pallet Width13in | 33cm Length22in | 55.8cm ThicknessN/A | N/A Weight4lb | 1.8kg Usage Carded rayon material is a tough and stands up to rough surfaces Economical wiper, rinses clean and stays fresh Packaged in convenient dispenser box Components Rayon
Description
Tech Specs PackagingPlain Case - 120/Pallet Width13in | 33cm Length22in | 55.8cm ThicknessN/A | N/A Weight4lb | 1.8kg Usage Carded rayon material is a tough and stands up to rough surfaces Economical wiper, rinses clean and stays fresh Packaged in convenient dispenser box Components Rayon

Suppliers

Company
Product
Description
Supplier Links
Foodservice Wipe (Rayon) - 57200 - NPS Corporation
Green Bay, WI, USA
Foodservice Wipe (Rayon)
57200
Foodservice Wipe (Rayon) 57200
Tech Specs PackagingPlain Case - 120/Pallet Width13in | 33cm Length22in | 55.8cm ThicknessN/A | N/A Weight4lb | 1.8kg Usage Carded rayon material is a tough and stands up to rough surfaces Economical wiper, rinses clean and stays fresh Packaged in convenient dispenser box Components Rayon

Tech Specs
PackagingPlain Case - 120/Pallet
Width13in | 33cm
Length22in | 55.8cm
ThicknessN/A | N/A
Weight4lb | 1.8kg
Usage
Carded rayon material is a tough and stands up to rough surfaces
Economical wiper, rinses clean and stays fresh
Packaged in convenient dispenser box
Components
Rayon

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 57200
Product Name Foodservice Wipe (Rayon)
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Cleaning Cloth, 1/4 Fold - 5301505 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 14 inch (356 mm)
Width / OD 13.5 inch (343 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1369626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Industry Applications Cleaning
View Details