NPS Corporation Foodservice Wipe (Spunlace) 57150

Description
Tech Specs PackagingPlain Case - 105/Pallet Width13in | 33cm Length21in | 53cm ThicknessN/A | N/A Weight5lbs | 2.2kg Usage Heavy-duty wipe with great wet strength and cleaning durability. Ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. Conveniently packaged in dispenser box. Components Spunlace
Description
Tech Specs PackagingPlain Case - 105/Pallet Width13in | 33cm Length21in | 53cm ThicknessN/A | N/A Weight5lbs | 2.2kg Usage Heavy-duty wipe with great wet strength and cleaning durability. Ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. Conveniently packaged in dispenser box. Components Spunlace

Suppliers

Company
Product
Description
Supplier Links
Foodservice Wipe (Spunlace) - 57150 - NPS Corporation
Green Bay, WI, USA
Foodservice Wipe (Spunlace)
57150
Foodservice Wipe (Spunlace) 57150
Tech Specs PackagingPlain Case - 105/Pallet Width13in | 33cm Length21in | 53cm ThicknessN/A | N/A Weight5lbs | 2.2kg Usage Heavy-duty wipe with great wet strength and cleaning durability. Ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. Conveniently packaged in dispenser box. Components Spunlace

Tech Specs
PackagingPlain Case - 105/Pallet
Width13in | 33cm
Length21in | 53cm
ThicknessN/A | N/A
Weight5lbs | 2.2kg
Usage
Heavy-duty wipe with great wet strength and cleaning durability.
Ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools.
Conveniently packaged in dispenser box.
Components
Spunlace

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 57150
Product Name Foodservice Wipe (Spunlace)
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 8505427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details