NPS Corporation Heavy-Duty Grab & Go® Spunlace Wipe 56200

Description
Tech Specs PackagingCase - 48/pallet (6 cs per layer/8 layers) Width10in | 25.4cm Length13in | 33.02cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage Spunlace Roll Products packaged in a dispenser box for easy portability. Roll stays protected when not in use. These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 48/pallet (6 cs per layer/8 layers) Width10in | 25.4cm Length13in | 33.02cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage Spunlace Roll Products packaged in a dispenser box for easy portability. Roll stays protected when not in use. These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Grab & Go® Spunlace Wipe - 56200 - NPS Corporation
Green Bay, WI, USA
Heavy-Duty Grab & Go® Spunlace Wipe
56200
Heavy-Duty Grab & Go® Spunlace Wipe 56200
Tech Specs PackagingCase - 48/pallet (6 cs per layer/8 layers) Width10in | 25.4cm Length13in | 33.02cm Thickness1-ply | 1-ply Weight16lbs. | 7.25kg Usage Spunlace Roll Products packaged in a dispenser box for easy portability. Roll stays protected when not in use. These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 48/pallet (6 cs per layer/8 layers)
Width10in | 25.4cm
Length13in | 33.02cm
Thickness1-ply | 1-ply
Weight16lbs. | 7.25kg
Usage
Spunlace Roll Products packaged in a dispenser box for easy portability.
Roll stays protected when not in use.
These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 56200
Product Name Heavy-Duty Grab & Go® Spunlace Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Tork Basic Paper Wiper, Roll Towel - 291380 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.88 inch (479 mm)
View Details