NPS Corporation Spunlaced Roll Wipes 56100

Description
Tech Specs PackagingShrink-Wrap ped Roll - 105/pallet (15 cs per layer/7 layers) Width12in | 30.48cm Length14.5in | 36.83cm Thickness1-ply | 1-ply Weight7lbs | 3kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingShrink-Wrap ped Roll - 105/pallet (15 cs per layer/7 layers) Width12in | 30.48cm Length14.5in | 36.83cm Thickness1-ply | 1-ply Weight7lbs | 3kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Spunlaced Roll Wipes - 56100 - NPS Corporation
Green Bay, WI, USA
Spunlaced Roll Wipes
56100
Spunlaced Roll Wipes 56100
Tech Specs PackagingShrink-Wrap ped Roll - 105/pallet (15 cs per layer/7 layers) Width12in | 30.48cm Length14.5in | 36.83cm Thickness1-ply | 1-ply Weight7lbs | 3kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingShrink-Wrapped Roll - 105/pallet (15 cs per layer/7 layers)
Width12in | 30.48cm
Length14.5in | 36.83cm
Thickness1-ply | 1-ply
Weight7lbs | 3kg
Usage
These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 56100
Product Name Spunlaced Roll Wipes
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths Flat Sheet - 10601 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 25 inch (635 mm)
Width / OD 14.25 inch (362 mm)
View Details
Wipes - 1763655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 14.96 inch (380 mm)
View Details