NPS Corporation Spunlaced 1/4 Fold Wipe 56000

Description
Tech Specs PackagingCase - 90/pallet (9 cs per layer/10 layers) Width14.5in | 36.83cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight11lbs | 5kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingCase - 90/pallet (9 cs per layer/10 layers) Width14.5in | 36.83cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight11lbs | 5kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Spunlaced 1/4 Fold Wipe - 56000 - NPS Corporation
Green Bay, WI, USA
Spunlaced 1/4 Fold Wipe
56000
Spunlaced 1/4 Fold Wipe 56000
Tech Specs PackagingCase - 90/pallet (9 cs per layer/10 layers) Width14.5in | 36.83cm Length12.5in | 31.75cm Thickness1-ply | 1-ply Weight11lbs | 5kg Usage These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingCase - 90/pallet (9 cs per layer/10 layers)
Width14.5in | 36.83cm
Length12.5in | 31.75cm
Thickness1-ply | 1-ply
Weight11lbs | 5kg
Usage
These hydro-entangled wipes are extremely durabable and have a soft, cloth-like feel.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 56000
Product Name Spunlaced 1/4 Fold Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, Giant Roll - 430304 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 13.06 inch (332 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 6673137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 12.99 inch (330 mm)
View Details