NPS Corporation Pop-out XT-DRC Wipe 55850

Description
Tech Specs PackagingPrinted Case - 54/pallet Width15in | 38.1cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper
Description
Tech Specs PackagingPrinted Case - 54/pallet Width15in | 38.1cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out XT-DRC Wipe
55850
Pop-out XT-DRC Wipe 55850
Tech Specs PackagingPrinted Case - 54/pallet Width15in | 38.1cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper

Tech Specs
PackagingPrinted Case - 54/pallet
Width15in | 38.1cm
Length10.25in | 26cm
ThicknessXT-DRC | XT-DRC
Weight|
Usage
Extremely Soft & Absorbent
Absorbs more water and oil than rental shop towels
Cost-effective alternative to rental shop towels or rags
Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces.
Components
XT-DRC Paper

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 55850
Product Name Pop-out XT-DRC Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, 1/4 Fold - 192136 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Wipes - 1116110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length 7.68 inch (195 mm)
Width / OD 7.87 inch (200 mm)
View Details