NPS Corporation Pop-out XT-DRC Wipe 55800

Description
Tech Specs PackagingPrinted Case - 70/Pallet Width12in | 30.4cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper
Description
Tech Specs PackagingPrinted Case - 70/Pallet Width12in | 30.4cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out XT-DRC Wipe
55800
Pop-out XT-DRC Wipe 55800
Tech Specs PackagingPrinted Case - 70/Pallet Width12in | 30.4cm Length10.25in | 26cm ThicknessXT-DRC | XT-DRC Weight| Usage Extremely Soft & Absorbent Absorbs more water and oil than rental shop towels Cost-effective alternative to rental shop towels or rags Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces. Components XT-DRC Paper

Tech Specs
PackagingPrinted Case - 70/Pallet
Width12in | 30.4cm
Length10.25in | 26cm
ThicknessXT-DRC | XT-DRC
Weight|
Usage
Extremely Soft & Absorbent
Absorbs more water and oil than rental shop towels
Cost-effective alternative to rental shop towels or rags
Use for heavy wiping, prepping surfaces with solvents, and cleaning metal shavings and rough surfaces.
Components
XT-DRC Paper

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 55800
Product Name Pop-out XT-DRC Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll - 570105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 2102156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cloths
Length 9.06 inch (230 mm)
Width / OD 9.06 inch (230 mm)
View Details