NPS Corporation Pop-out Box Utility Wipe 53800

Description
Tech Specs PackagingPrinted Case - 42/Pallet Width9.25in | 23.5cm Length10.25in | 26cm Thickness1-Ply | 1-Ply Weight| Usage Good Value; Tissue-based Wipes. Components 1-Ply Paper
Description
Tech Specs PackagingPrinted Case - 42/Pallet Width9.25in | 23.5cm Length10.25in | 26cm Thickness1-Ply | 1-Ply Weight| Usage Good Value; Tissue-based Wipes. Components 1-Ply Paper

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box Utility Wipe
53800
Pop-out Box Utility Wipe 53800
Tech Specs PackagingPrinted Case - 42/Pallet Width9.25in | 23.5cm Length10.25in | 26cm Thickness1-Ply | 1-Ply Weight| Usage Good Value; Tissue-based Wipes. Components 1-Ply Paper

Tech Specs
PackagingPrinted Case - 42/Pallet
Width9.25in | 23.5cm
Length10.25in | 26cm
Thickness1-Ply | 1-Ply
Weight|
Usage
Good Value; Tissue-based Wipes.
Components
1-Ply Paper

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 53800
Product Name Pop-out Box Utility Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 16.1 inch (409 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 8825917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 15.75 inch (400 mm)
View Details